L-com, Inc. 3.50" x 19" Panel (Black), 12 - XLR Female/12 - XLR Male Connectors PR35XLRMF-24

Description
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Used to connect 3 Pin XLR cables to audio equipment Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Application MIC and Instrument Cable Patching Music Studio
Description
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Used to connect 3 Pin XLR cables to audio equipment Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Application MIC and Instrument Cable Patching Music Studio

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" x 19" Panel (Black), 12 - XLR Female/12 - XLR Male Connectors
PR35XLRMF-24
3.50" x 19" Panel (Black), 12 - XLR Female/12 - XLR Male Connectors PR35XLRMF-24
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Used to connect 3 Pin XLR cables to audio equipment Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Application MIC and Instrument Cable Patching Music Studio

These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powder coating provides durability
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Used to connect 3 Pin XLR cables to audio equipment
  • Industry standard 1U and 2U panel heights will fit most rack panels
  • Numerical legend below each port allows for quick ID of the XLR connection

Application

  • MIC and Instrument Cable Patching
  • Music Studio
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35XLRMF-24
Product Name 3.50" x 19" Panel (Black), 12 - XLR Female/12 - XLR Male Connectors
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Coupling - IE-TO-RJ45-C - Weidmuller
Specs
Port Type RJ Type (Modular) Connector
Ports 2
Cable Specifications Category 6
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details