L-com, Inc. Universal Sub-Panel, 2 110 Category 6A Tool-less PoE+ Compliant Jacks USP2MK-C6A-POE

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 6A RJ45 Keystone 110 Style Tool-less PoE+ Compliant Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 6A, Tool-less PoE+ Compliant Jacks Steel panel provides durability Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Datasheet
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 6A RJ45 Keystone 110 Style Tool-less PoE+ Compliant Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 6A, Tool-less PoE+ Compliant Jacks Steel panel provides durability Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, 2 110 Category 6A Tool-less PoE+ Compliant Jacks - USP2MK-C6A-POE - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, 2 110 Category 6A Tool-less PoE+ Compliant Jacks
USP2MK-C6A-POE
Universal Sub-Panel, 2 110 Category 6A Tool-less PoE+ Compliant Jacks USP2MK-C6A-POE
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 6A RJ45 Keystone 110 Style Tool-less PoE+ Compliant Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 6A, Tool-less PoE+ Compliant Jacks Steel panel provides durability Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 6A RJ45 Keystone 110 Style Tool-less PoE+ Compliant Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 6A, Tool-less PoE+ Compliant Jacks
  • Steel panel provides durability
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site
Universal Sub-Panel, 2 110 Category 6A Tool-Less Poe+ Compliant Jacks Rohs Compliant L-Com - 07AH3424 - Newark, An Avnet Company
Chicago, IL, United States
Universal Sub-Panel, 2 110 Category 6A Tool-Less Poe+ Compliant Jacks Rohs Compliant L-Com
07AH3424
Universal Sub-Panel, 2 110 Category 6A Tool-Less Poe+ Compliant Jacks Rohs Compliant L-Com 07AH3424
UNIVERSAL SUB-PANEL, 2 110 CATEGORY 6A TOOL-LESS POE+ COMPLIANT JACKS ROHS COMPLIANT: YES

UNIVERSAL SUB-PANEL, 2 110 CATEGORY 6A TOOL-LESS POE+ COMPLIANT JACKS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number USP2MK-C6A-POE 07AH3424
Product Name Universal Sub-Panel, 2 110 Category 6A Tool-less PoE+ Compliant Jacks Universal Sub-Panel, 2 110 Category 6A Tool-Less Poe+ Compliant Jacks Rohs Compliant L-Com
Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
18 Ports CAT.5E Patch Panel - FBCA50 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 18
Cable Specifications Category 5/5E
View Details