L-com, Inc. 3.5" x 19" Panel, 32 Cat 3 Couplers PR35F504B-C3

Description
Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Application LAN aggregation 802.3 Telco
Description
Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Application LAN aggregation 802.3 Telco

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5" x 19" Panel, 32 Cat 3 Couplers
PR35F504B-C3
3.5" x 19" Panel, 32 Cat 3 Couplers PR35F504B-C3
Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Application LAN aggregation 802.3 Telco

Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Screened port numbers simplify cable organization and tracking
  • Each panel has a black powder coat finish for durability
  • Metal flange is attached with two 4-40 screws for a secure connection

Application

  • LAN aggregation
  • 802.3
  • Telco
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F504B-C3
Product Name 3.5" x 19" Panel, 32 Cat 3 Couplers
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2844585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Fiber Optic Patch Panel - FSPLC6 - Hubbell Incorporated
Specs
Port Type LC
Ports 6
View Details
Patch panels - PP-RJ-RJ - 2703015 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details