L-com, Inc. 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded PR35F504B-SC6

Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Application Data center management Gigabit Ethernet LAN aggregation
Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Application Data center management Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded
PR35F504B-SC6
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded PR35F504B-SC6
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Application Data center management Gigabit Ethernet LAN aggregation

Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Metal flange is attached with two 4-40 screws for a secure connection
  • Silk screened port numbers simplify cable organization and tracking
  • 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Optional cable management bracket PR-CMB available (sold separately) </font>

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F504B-SC6
Product Name 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143842 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FCR350SP54R - Hubbell Incorporated
Specs
Port Type SC Connector; ST Connector
Ports 54 to 108
Height in U 2
View Details
Patchbay, Jack Panels - 277-1746805-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details