L-com, Inc. 3.50" 32 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded PR35F504B-C6A

Description
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Silk screened port numbers simplify cable organization and tracking Optional cable management bracket PR-CMB available (sold separately) Application 802.3/802.3u Data center management LAN aggregation
Description
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Silk screened port numbers simplify cable organization and tracking Optional cable management bracket PR-CMB available (sold separately) Application 802.3/802.3u Data center management LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded
PR35F504B-C6A
3.50" 32 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded PR35F504B-C6A
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Silk screened port numbers simplify cable organization and tracking Optional cable management bracket PR-CMB available (sold separately) Application 802.3/802.3u Data center management LAN aggregation

Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Metal flange is attached with two 4-40 screws for a secure connection
  • Silk screened port numbers simplify cable organization and tracking
  • Optional cable management bracket PR-CMB available (sold separately) </font>

Application

  • 802.3/802.3u
  • Data center management
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F504B-C6A
Product Name 3.50" 32 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details