L-com, Inc. Adjustable Heavy Duty Vented Rackshelf, 27"-44" Useable Shelf Area VSA-2744

Description
Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features Versatile, heavy duty shelf telescopes to rear rackrail to accommodate deeper, heavier components Four-point mounting system provides a 500 lb. weight capacity Adjustable depth from 16” to 44”, depending on model Shelf requires less open rackspace to mount than other four-point mount shelves Fully vented shelf enhances airflow beneath equipment Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Description
Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features Versatile, heavy duty shelf telescopes to rear rackrail to accommodate deeper, heavier components Four-point mounting system provides a 500 lb. weight capacity Adjustable depth from 16” to 44”, depending on model Shelf requires less open rackspace to mount than other four-point mount shelves Fully vented shelf enhances airflow beneath equipment Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Suppliers

Company
Product
Description
Supplier Links
Adjustable Heavy Duty Vented Rackshelf, 27
North Andover, MA, United States
Adjustable Heavy Duty Vented Rackshelf, 27"-44" Useable Shelf Area
VSA-2744
Adjustable Heavy Duty Vented Rackshelf, 27"-44" Useable Shelf Area VSA-2744
Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features Versatile, heavy duty shelf telescopes to rear rackrail to accommodate deeper, heavier components Four-point mounting system provides a 500 lb. weight capacity Adjustable depth from 16” to 44”, depending on model Shelf requires less open rackspace to mount than other four-point mount shelves Fully vented shelf enhances airflow beneath equipment Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management.

Features

  • Versatile, heavy duty shelf telescopes to rear rackrail to accommodate deeper, heavier components
  • Four-point mounting system provides a 500 lb. weight capacity
  • Adjustable depth from 16” to 44”, depending on model
  • Shelf requires less open rackspace to mount than other four-point mount shelves
  • Fully vented shelf enhances airflow beneath equipment

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number VSA-2744
Product Name Adjustable Heavy Duty Vented Rackshelf, 27"-44" Useable Shelf Area
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - FSPLCDM3AQ - Hubbell Incorporated
Specs
Port Type LC
Ports 3
View Details
Patchbay, Jack Panels - 2838791-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
View Details