L-com, Inc. 19" Rack Mountable Utility Drawer 4U UD-4

Description
Middle Atlantic's attention to detail can be seen with this economical Rack storage solution. Fully extendable ball-bearing slides allow smooth operation even when fully loaded with equipment. The slides extend completely revealing a large 15-7/8" by 14-1/2" drawer for equipment. With convenient laser knock-outs in the rear, cables can be passed through the back of the drawer connecting your equipment. An optional Latch or Keylock can be added easily to the front of the drawer. Available in 2, 3, or 4 rack space sizes. Features Economical rack storage solution for 19" rack enclosures Full extension ball-bearings for smooth operation when loaded Black powder coat finish for durability Optional keylock or latch for securing valuable equipment Inside Dimensions 15-7/8" width by 14-1/2" depth with 2, 3, 4 Rack space models Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Description
Middle Atlantic's attention to detail can be seen with this economical Rack storage solution. Fully extendable ball-bearing slides allow smooth operation even when fully loaded with equipment. The slides extend completely revealing a large 15-7/8" by 14-1/2" drawer for equipment. With convenient laser knock-outs in the rear, cables can be passed through the back of the drawer connecting your equipment. An optional Latch or Keylock can be added easily to the front of the drawer. Available in 2, 3, or 4 rack space sizes. Features Economical rack storage solution for 19" rack enclosures Full extension ball-bearings for smooth operation when loaded Black powder coat finish for durability Optional keylock or latch for securing valuable equipment Inside Dimensions 15-7/8" width by 14-1/2" depth with 2, 3, 4 Rack space models Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Rack Mountable Utility Drawer 4U
UD-4
19" Rack Mountable Utility Drawer 4U UD-4
Middle Atlantic's attention to detail can be seen with this economical Rack storage solution. Fully extendable ball-bearing slides allow smooth operation even when fully loaded with equipment. The slides extend completely revealing a large 15-7/8" by 14-1/2" drawer for equipment. With convenient laser knock-outs in the rear, cables can be passed through the back of the drawer connecting your equipment. An optional Latch or Keylock can be added easily to the front of the drawer. Available in 2, 3, or 4 rack space sizes. Features Economical rack storage solution for 19" rack enclosures Full extension ball-bearings for smooth operation when loaded Black powder coat finish for durability Optional keylock or latch for securing valuable equipment Inside Dimensions 15-7/8" width by 14-1/2" depth with 2, 3, 4 Rack space models Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Middle Atlantic's attention to detail can be seen with this economical Rack storage solution. Fully extendable ball-bearing slides allow smooth operation even when fully loaded with equipment. The slides extend completely revealing a large 15-7/8" by 14-1/2" drawer for equipment. With convenient laser knock-outs in the rear, cables can be passed through the back of the drawer connecting your equipment. An optional Latch or Keylock can be added easily to the front of the drawer. Available in 2, 3, or 4 rack space sizes.

Features

  • Economical rack storage solution for 19" rack enclosures
  • Full extension ball-bearings for smooth operation when loaded
  • Black powder coat finish for durability
  • Optional keylock or latch for securing valuable equipment
  • Inside Dimensions 15-7/8" width by 14-1/2" depth with 2, 3, 4 Rack space models

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number UD-4
Product Name 19" Rack Mountable Utility Drawer 4U
Height in U 4
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
Fiber Optic Patch Panel - FCR4U15SPNA - Hubbell Incorporated
Specs
Height in U 4
View Details
Patchbay, Jack Panels - 1652994-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details