L-com, Inc. 3.50" 32 Port Panel USB A/A Keystone Style Coupler, Shielded PR35F504-UAAS

Description
This 19" rack panel features 32 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) 19" patch panels with 32 shielded Keystone style USB A/A couplers for USB applications Keystone style couplers mount flush with front of panel Screened port numbers simplify cable organization and tracking Application MDF/IDF USB cable aggregation Premise Wiring
Description
This 19" rack panel features 32 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) 19" patch panels with 32 shielded Keystone style USB A/A couplers for USB applications Keystone style couplers mount flush with front of panel Screened port numbers simplify cable organization and tracking Application MDF/IDF USB cable aggregation Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port Panel USB A/A Keystone Style Coupler, Shielded
PR35F504-UAAS
3.50" 32 Port Panel USB A/A Keystone Style Coupler, Shielded PR35F504-UAAS
This 19" rack panel features 32 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) 19" patch panels with 32 shielded Keystone style USB A/A couplers for USB applications Keystone style couplers mount flush with front of panel Screened port numbers simplify cable organization and tracking Application MDF/IDF USB cable aggregation Premise Wiring

This 19" rack panel features 32 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking.
Optional cable management bracket PR-CMB available (sold separately)

Features

  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately)
  • 19" patch panels with 32 shielded Keystone style USB A/A couplers for USB applications
  • Keystone style couplers mount flush with front of panel
  • Screened port numbers simplify cable organization and tracking

Application

  • MDF/IDF
  • USB cable aggregation
  • Premise Wiring
Supplier's Site
3.5x19 Pnl W/32 Usb A-A Shld L-Com - 47X2936 - Newark, An Avnet Company
Chicago, IL, United States
3.5x19 Pnl W/32 Usb A-A Shld L-Com
47X2936
3.5x19 Pnl W/32 Usb A-A Shld L-Com 47X2936
3.5""X19"" PNL W/32 USB A-A SHLD

3.5""X19"" PNL W/32 USB A-A SHLD

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35F504-UAAS 47X2936
Product Name 3.50" 32 Port Panel USB A/A Keystone Style Coupler, Shielded 3.5x19 Pnl W/32 Usb A-A Shld L-Com
Port Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
6 Ports CAT.5E Patch Panel - FBCA48 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 6
Cable Specifications Category 5/5E
View Details