L-com, Inc. 3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded PR35F504-UABS

Description
An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32 Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" patch panels with USB A/B couplers for USB applications Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking USB couplers are available with shielded or unshielded housings for user preferred grounding method Application USB cable aggregation MDF/IDF Premise Wiring
Description
An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32 Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" patch panels with USB A/B couplers for USB applications Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking USB couplers are available with shielded or unshielded housings for user preferred grounding method Application USB cable aggregation MDF/IDF Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded
PR35F504-UABS
3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded PR35F504-UABS
An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32 Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" patch panels with USB A/B couplers for USB applications Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking USB couplers are available with shielded or unshielded housings for user preferred grounding method Application USB cable aggregation MDF/IDF Premise Wiring

An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" patch panels with USB A/B couplers for USB applications
  • Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel)
  • Optional cable management bracket PR-CMB available (sold separately)
  • Screened port numbers simplify cable organization and tracking
  • USB couplers are available with shielded or unshielded housings for user preferred grounding method

Application

  • USB cable aggregation
  • MDF/IDF
  • Premise Wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F504-UABS
Product Name 3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded
Port Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 1
View Details
Pre-Configured Patch Panel - UDX36E - Hubbell Incorporated
Specs
Ports 36
Height in U 1
Cable Specifications Category 3/Voice Grade; Category 5/5E; Category 6
View Details