L-com, Inc. 12" Deep Wall Mount Rack, 30 Rack Spaces WM3012

Description
For an economical rack mount solution turn to Middle Atlantic's wall mount rack frame. This simple wall mountable frame is designed with both cost and space savings in mind. The self-squaring fixed mount design is easy to install and perfect for spaces where cabinet style racks cannot fit. Rugged 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite. Features 19" wall mount frame for telecom and data equipment installation Self-squaring design makes installation fast and easy Rugged 11-gauge rails provide superior strength for heavy equipment Black powder coat finish for durability Available in either a 12" or 18" depth Application Data Centers Network Infrastructure LAN aggregation IDF installations
Description
For an economical rack mount solution turn to Middle Atlantic's wall mount rack frame. This simple wall mountable frame is designed with both cost and space savings in mind. The self-squaring fixed mount design is easy to install and perfect for spaces where cabinet style racks cannot fit. Rugged 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite. Features 19" wall mount frame for telecom and data equipment installation Self-squaring design makes installation fast and easy Rugged 11-gauge rails provide superior strength for heavy equipment Black powder coat finish for durability Available in either a 12" or 18" depth Application Data Centers Network Infrastructure LAN aggregation IDF installations

Suppliers

Company
Product
Description
Supplier Links
12
North Andover, MA, United States
12" Deep Wall Mount Rack, 30 Rack Spaces
WM3012
12" Deep Wall Mount Rack, 30 Rack Spaces WM3012
For an economical rack mount solution turn to Middle Atlantic's wall mount rack frame. This simple wall mountable frame is designed with both cost and space savings in mind. The self-squaring fixed mount design is easy to install and perfect for spaces where cabinet style racks cannot fit. Rugged 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite. Features 19" wall mount frame for telecom and data equipment installation Self-squaring design makes installation fast and easy Rugged 11-gauge rails provide superior strength for heavy equipment Black powder coat finish for durability Available in either a 12" or 18" depth Application Data Centers Network Infrastructure LAN aggregation IDF installations

For an economical rack mount solution turn to Middle Atlantic's wall mount rack frame. This simple wall mountable frame is designed with both cost and space savings in mind. The self-squaring fixed mount design is easy to install and perfect for spaces where cabinet style racks cannot fit. Rugged 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite.

Features

  • 19" wall mount frame for telecom and data equipment installation
  • Self-squaring design makes installation fast and easy
  • Rugged 11-gauge rails provide superior strength for heavy equipment
  • Black powder coat finish for durability
  • Available in either a 12" or 18" depth

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number WM3012
Product Name 12" Deep Wall Mount Rack, 30 Rack Spaces
Ports 30
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6; Cat6
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Module - IE-TO-RJ45-FJ-A - Weidmuller
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 2
Cable Specifications Category 6
View Details
Patchbay, Jack Panels - 95-N48S-4L16L-10-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details