L-com, Inc. 3.5"x19" (2U) 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded PR35UT568S

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded
PR35UT568S
3.5"x19" (2U) 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded PR35UT568S
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking
  • 19" x 3.5" Rack panel with 32 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35UT568S
Product Name 3.5"x19" (2U) 32 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FSPLCDM6BK - Hubbell Incorporated
Specs
Port Type LC
Ports 6
View Details
Patchbay, Jack Panels - 277-1343380-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details