L-com, Inc. Universal Sub-Panel, 2 Category 5E Right Angle Unshielded RJ45 Couplers USP2KC-R5EB

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features either two or four Unshielded or Shielded Category 5E RJ45 Right Angle Couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers Steel panel provides durability Either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features either two or four Unshielded or Shielded Category 5E RJ45 Right Angle Couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers Steel panel provides durability Either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, 2 Category 5E Right Angle Unshielded RJ45 Couplers - USP2KC-R5EB - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, 2 Category 5E Right Angle Unshielded RJ45 Couplers
USP2KC-R5EB
Universal Sub-Panel, 2 Category 5E Right Angle Unshielded RJ45 Couplers USP2KC-R5EB
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features either two or four Unshielded or Shielded Category 5E RJ45 Right Angle Couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers Steel panel provides durability Either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features either two or four Unshielded or Shielded Category 5E RJ45 Right Angle Couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Universal sub-panel with either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers
  • Steel panel provides durability
  • Either two or four Unshielded or Shielded, Right Angle, Category 5E RJ45 couplers for connecting cables through the panel
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number USP2KC-R5EB
Product Name Universal Sub-Panel, 2 Category 5E Right Angle Unshielded RJ45 Couplers
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739443 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
1.75
Specs
Ports 24
Height in U 1
Cable Specifications Category 5/5E
View Details
2 suppliers
Fiber Patch Panel - PFPP-24LC2-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; Duplex LC
Ports 24
Height in U 2
View Details