L-com, Inc. 3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded PR35R5E-32

Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x3.5", two rack spaces, 32-port Category 5e, Ethernet rating Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability. Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation
Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x3.5", two rack spaces, 32-port Category 5e, Ethernet rating Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability. Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded
PR35R5E-32
3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded PR35R5E-32
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x3.5", two rack spaces, 32-port Category 5e, Ethernet rating Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability. Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation

Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point.
Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x3.5", two rack spaces, 32-port Category 5e, Ethernet rating
  • Screened port numbers simplify cable organization and tracking
  • Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability.
  • Couplers offers true 90 degree connectivity that meet Category 5e standards
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • 802.3/802.3u
  • Data center management
  • Equipment rooms
  • Wiring closets
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35R5E-32
Product Name 3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details