L-com, Inc. L-com 19" Rackmount Adjustable Sliding Shelf - 26"Depth 1U RP00020-1

Description
Occupying slightly more than one rack-space, the Heavy Duty Sliding Shelf is made of 15-gauge steel for durability and supports components up to 55 lbs. This shelf has a full extension of 26". Mounts to a 4 post rack. Same day shipping on most items; Order online today! Features Designed to mount to a 4 post rack, Mounting hardware included 1U (1.75") Rack Height 26" Depth Max load capacity 55 lbs. Black powder coat finish for durability Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet
Description
Occupying slightly more than one rack-space, the Heavy Duty Sliding Shelf is made of 15-gauge steel for durability and supports components up to 55 lbs. This shelf has a full extension of 26". Mounts to a 4 post rack. Same day shipping on most items; Order online today! Features Designed to mount to a 4 post rack, Mounting hardware included 1U (1.75") Rack Height 26" Depth Max load capacity 55 lbs. Black powder coat finish for durability Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com 19
North Andover, MA, United States
L-com 19" Rackmount Adjustable Sliding Shelf - 26"Depth 1U
RP00020-1
L-com 19" Rackmount Adjustable Sliding Shelf - 26"Depth 1U RP00020-1
Occupying slightly more than one rack-space, the Heavy Duty Sliding Shelf is made of 15-gauge steel for durability and supports components up to 55 lbs. This shelf has a full extension of 26". Mounts to a 4 post rack. Same day shipping on most items; Order online today! Features Designed to mount to a 4 post rack, Mounting hardware included 1U (1.75") Rack Height 26" Depth Max load capacity 55 lbs. Black powder coat finish for durability Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Occupying slightly more than one rack-space, the Heavy Duty Sliding Shelf is made of 15-gauge steel for durability and supports components up to 55 lbs. This shelf has a full extension of 26". Mounts to a 4 post rack. Same day shipping on most items; Order online today!

Features

  • Designed to mount to a 4 post rack, Mounting hardware included
  • 1U (1.75") Rack Height
  • 26" Depth
  • Max load capacity 55 lbs.
  • Black powder coat finish for durability

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number RP00020-1
Product Name L-com 19" Rackmount Adjustable Sliding Shelf - 26"Depth 1U
Height in U 1
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel, RJ45 Ethernet, 568B, Cat5/5e - N053-024-RBGY - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 24
Height in U 1
View Details
2 suppliers