L-com, Inc. 3.5"x19" (2U) 48 Port Low Profile Category 5e Feed-Thru Mini-Coupler V-Panel with Cable Manager PR35V-C5E-48M-CM

Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat5e Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C5E-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application LAN aggregation 802.3/802.3u Data center management
Datasheet
Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat5e Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C5E-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application LAN aggregation 802.3/802.3u Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 48 Port Low Profile Category 5e Feed-Thru Mini-Coupler V-Panel with Cable Manager
PR35V-C5E-48M-CM
3.5"x19" (2U) 48 Port Low Profile Category 5e Feed-Thru Mini-Coupler V-Panel with Cable Manager PR35V-C5E-48M-CM
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat5e Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C5E-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application LAN aggregation 802.3/802.3u Data center management

L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat5e Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C5E-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Comes with user installed rear cable management bracket kit
  • Silk screened port numbers simplify cable organization and tracking
  • 19" x 3.5" (2U) V-Type Rack panel with 48 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site
Patch Panel, Rj45, 48P, Cat5E, 2U/v-Rack; Connector Type L-Com - 51AH5624 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 48P, Cat5E, 2U/v-Rack; Connector Type L-Com
51AH5624
Patch Panel, Rj45, 48P, Cat5E, 2U/v-Rack; Connector Type L-Com 51AH5624
PATCH PANEL, RJ45, 48P, CAT5E, 2U/V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 48P, CAT5E, 2U/V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35V-C5E-48M-CM 51AH5624
Product Name 3.5"x19" (2U) 48 Port Low Profile Category 5e Feed-Thru Mini-Coupler V-Panel with Cable Manager Patch Panel, Rj45, 48P, Cat5E, 2U/v-Rack; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
48 Ports CAT.5E Patch Panel - FBCA54 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 48
Cable Specifications Category 5/5E
View Details