L-com, Inc. 19"" Rack Mountable Shelf 2U U2

Description
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Available for drop shipment directly to your next jobsite Constructed with 16-gauge cold rolled steel 17-3/8" internal width allows maximum space for equipment Black powder coat finish for durability Universal 19" rack shelves for mounting equipment on relay rack enclosures Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure
Description
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Available for drop shipment directly to your next jobsite Constructed with 16-gauge cold rolled steel 17-3/8" internal width allows maximum space for equipment Black powder coat finish for durability Universal 19" rack shelves for mounting equipment on relay rack enclosures Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19"" Rack Mountable Shelf 2U
U2
19"" Rack Mountable Shelf 2U U2
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Available for drop shipment directly to your next jobsite Constructed with 16-gauge cold rolled steel 17-3/8" internal width allows maximum space for equipment Black powder coat finish for durability Universal 19" rack shelves for mounting equipment on relay rack enclosures Application MDF/IDF installations Data Centers LAN aggregation Network Infrastructure

Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today!

Features

  • Available for drop shipment directly to your next jobsite
  • Constructed with 16-gauge cold rolled steel
  • 17-3/8" internal width allows maximum space for equipment
  • Black powder coat finish for durability
  • Universal 19" rack shelves for mounting equipment on relay rack enclosures

Application

  • MDF/IDF installations
  • Data Centers
  • LAN aggregation
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number U2
Product Name 19"" Rack Mountable Shelf 2U
Height in U 2
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
Fiber Optic Patch Panel - FSPLCDS6Y - Hubbell Incorporated
Specs
Port Type LC
Ports 6
View Details
Patchbay, Jack Panels - 277-1343381-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details