L-com, Inc. 3.50" Panel, 32 FC Bronze Couplers w/ Cable Minder PR35FC32CMB

Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Can be used with either 62.5/125 or 50/125 Multimode fiber cables Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Multimode fiber optic cables with FC connectors Application MAN Data center management High EMI/RFI applications Telco CO
Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Can be used with either 62.5/125 or 50/125 Multimode fiber cables Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Multimode fiber optic cables with FC connectors Application MAN Data center management High EMI/RFI applications Telco CO

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel, 32 FC Bronze Couplers w/ Cable Minder
PR35FC32CMB
3.50" Panel, 32 FC Bronze Couplers w/ Cable Minder PR35FC32CMB
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Can be used with either 62.5/125 or 50/125 Multimode fiber cables Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Multimode fiber optic cables with FC connectors Application MAN Data center management High EMI/RFI applications Telco CO

These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today!

Features

  • Cable minder allows tie down of incoming cables securing your connections
  • Can be used with either 62.5/125 or 50/125 Multimode fiber cables
  • Rugged steel construction ensures durability
  • Standard design works with any 19" equipment rack offering multivendor support
  • Used to connect Multimode fiber optic cables with FC connectors

Application

  • MAN
  • Data center management
  • High EMI/RFI applications
  • Telco CO
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35FC32CMB
Product Name 3.50" Panel, 32 FC Bronze Couplers w/ Cable Minder
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
Fiber Optic Patch Panel - PSJ24BK - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Features UL Certified
View Details
Patch panels - PP-RJ-RJ - 2703015 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details