L-com, Inc. 3.5"x19" (2U) 48 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager PR35V-C6-48M-CM

Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Application Gigabit Ethernet LAN aggregation Data center management
Datasheet
Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Application Gigabit Ethernet LAN aggregation Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 48 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager
PR35V-C6-48M-CM
3.5"x19" (2U) 48 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager PR35V-C6-48M-CM
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Application Gigabit Ethernet LAN aggregation Data center management

L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Comes with user installed rear cable management bracket kit
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking
  • 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Data center management
Supplier's Site
Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com - 51AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com
51AH5626
Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com 51AH5626
PATCH PANEL, RJ45, 48P, CAT6, 2U, V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 48P, CAT6, 2U, V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35V-C6-48M-CM 51AH5626
Product Name 3.5"x19" (2U) 48 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5e
View Details
6 Ports CAT.5E Patch Panle - FBCA49 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 6
Cable Specifications Category 5/5E
View Details