L-com, Inc. Vented Front Door For 40U Racks VFD-40

Description
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking perforated steel door adds a higher level of security by locking valuable equipment while still allowing proper airflow, preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Vented Front Door for Middle Atlantic's WRK series rack enclosures Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Unique metal hinge allows for mounting and removal of door without removing equipment Drop ship directly to your jobsite for fast delivery Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Description
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking perforated steel door adds a higher level of security by locking valuable equipment while still allowing proper airflow, preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Vented Front Door for Middle Atlantic's WRK series rack enclosures Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Unique metal hinge allows for mounting and removal of door without removing equipment Drop ship directly to your jobsite for fast delivery Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Suppliers

Company
Product
Description
Supplier Links
Vented Front Door For 40U Racks - VFD-40 - L-com, Inc.
North Andover, MA, United States
Vented Front Door For 40U Racks
VFD-40
Vented Front Door For 40U Racks VFD-40
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking perforated steel door adds a higher level of security by locking valuable equipment while still allowing proper airflow, preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Vented Front Door for Middle Atlantic's WRK series rack enclosures Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Unique metal hinge allows for mounting and removal of door without removing equipment Drop ship directly to your jobsite for fast delivery Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking perforated steel door adds a higher level of security by locking valuable equipment while still allowing proper airflow, preventing unwanted access. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite.

Features

  • Vented Front Door for Middle Atlantic's WRK series rack enclosures
  • Built in lock provides security for valuable equipment
  • Doors can be set up for either right or left opening direction for a custom fit in any application
  • Unique metal hinge allows for mounting and removal of door without removing equipment
  • Drop ship directly to your jobsite for fast delivery

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number VFD-40
Product Name Vented Front Door For 40U Racks
Height in U 40
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details
Patchbay, Jack Panels - 277-1746807-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
CAT6 Patch Panel, Feed-Through, 1U, Shielded, 24-Port - JPM814A - Black Box
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
2 suppliers