L-com, Inc. Category 6a/7 IP67 Waterproof Bulkhead or Panel Mount Coupler Kit, Contains TDG1026KS-C6A-DC & WP67-BHA-DC TDG1026KS-C6A-DC-WPK

Description
This waterproof kit is designed to pass your RJ45 Ethernet signals through a panel or bulkhead while maintaining an IP67 rated seal. Containing a die-cast, 10gig rated Category 6a or 7 rated coupler and a waterproof bulkhead, this kit is ready to be mounted now. A PoE+ rating ensures compliancy for your outdoor power application. Call today and we'll help you find the right connection system for your application. Features Waterproof IP67 bulkhead or panel mount adapter kit includes die cast coupler TDG1026KS-C6A-DC and waterproof bulkhead WP67-BHA-DC No tools required for assembly IP67 rated waterproof seal when mated with WP67-RJ45-DC or the TRG695AHF1 or TRG695AHF2 series of cable assemblies Temperature range of -40°C to 68°C Recommended IP67 dust cap: WP67-BHA-CAP Application Industrial Ethernet Process networks Harsh environment Factory automation Outdoor use
Description
This waterproof kit is designed to pass your RJ45 Ethernet signals through a panel or bulkhead while maintaining an IP67 rated seal. Containing a die-cast, 10gig rated Category 6a or 7 rated coupler and a waterproof bulkhead, this kit is ready to be mounted now. A PoE+ rating ensures compliancy for your outdoor power application. Call today and we'll help you find the right connection system for your application. Features Waterproof IP67 bulkhead or panel mount adapter kit includes die cast coupler TDG1026KS-C6A-DC and waterproof bulkhead WP67-BHA-DC No tools required for assembly IP67 rated waterproof seal when mated with WP67-RJ45-DC or the TRG695AHF1 or TRG695AHF2 series of cable assemblies Temperature range of -40°C to 68°C Recommended IP67 dust cap: WP67-BHA-CAP Application Industrial Ethernet Process networks Harsh environment Factory automation Outdoor use

Suppliers

Company
Product
Description
Supplier Links
Category 6a/7 IP67 Waterproof Bulkhead or Panel Mount Coupler Kit, Contains TDG1026KS-C6A-DC & WP67-BHA-DC - TDG1026KS-C6A-DC-WPK - L-com, Inc.
North Andover, MA, United States
Category 6a/7 IP67 Waterproof Bulkhead or Panel Mount Coupler Kit, Contains TDG1026KS-C6A-DC & WP67-BHA-DC
TDG1026KS-C6A-DC-WPK
Category 6a/7 IP67 Waterproof Bulkhead or Panel Mount Coupler Kit, Contains TDG1026KS-C6A-DC & WP67-BHA-DC TDG1026KS-C6A-DC-WPK
This waterproof kit is designed to pass your RJ45 Ethernet signals through a panel or bulkhead while maintaining an IP67 rated seal. Containing a die-cast, 10gig rated Category 6a or 7 rated coupler and a waterproof bulkhead, this kit is ready to be mounted now. A PoE+ rating ensures compliancy for your outdoor power application. Call today and we'll help you find the right connection system for your application. Features Waterproof IP67 bulkhead or panel mount adapter kit includes die cast coupler TDG1026KS-C6A-DC and waterproof bulkhead WP67-BHA-DC No tools required for assembly IP67 rated waterproof seal when mated with WP67-RJ45-DC or the TRG695AHF1 or TRG695AHF2 series of cable assemblies Temperature range of -40°C to 68°C Recommended IP67 dust cap: WP67-BHA-CAP Application Industrial Ethernet Process networks Harsh environment Factory automation Outdoor use

This waterproof kit is designed to pass your RJ45 Ethernet signals through a panel or bulkhead while maintaining an IP67 rated seal. Containing a die-cast, 10gig rated Category 6a or 7 rated coupler and a waterproof bulkhead, this kit is ready to be mounted now. A PoE+ rating ensures compliancy for your outdoor power application. Call today and we'll help you find the right connection system for your application.

Features

  • Waterproof IP67 bulkhead or panel mount adapter kit includes die cast coupler TDG1026KS-C6A-DC and waterproof bulkhead WP67-BHA-DC
  • No tools required for assembly
  • IP67 rated waterproof seal when mated with WP67-RJ45-DC or the TRG695AHF1 or TRG695AHF2 series of cable assemblies
  • Temperature range of -40°C to 68°C
  • Recommended IP67 dust cap: WP67-BHA-CAP

Application

  • Industrial Ethernet
  • Process networks
  • Harsh environment
  • Factory automation
  • Outdoor use
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number TDG1026KS-C6A-DC-WPK
Product Name Category 6a/7 IP67 Waterproof Bulkhead or Panel Mount Coupler Kit, Contains TDG1026KS-C6A-DC & WP67-BHA-DC
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 6
View Details
Patchbay, Jack Panels - 95-N48S-48M8L4-05-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details