L-com, Inc. 3.50" 32 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR35F504B-C5M

Description
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3/802.3u LAN aggregation Data center management
Description
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3/802.3u LAN aggregation Data center management

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
PR35F504B-C5M
3.50" 32 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR35F504B-C5M
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3/802.3u LAN aggregation Data center management

Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Each panel has a black powder coat finish for durability
  • Metal flange is attached with two 4-40 screws for a secure connection
  • Screened port numbers simplify cable organization and tracking
  • 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • 802.3/802.3u
  • LAN aggregation
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F504B-C5M
Product Name 3.50" 32 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
Fiber Patch Panel - PFPP-24SCA-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; APC
Ports 24
Height in U 2
View Details
Telecom Jackfield Designation Strips - DS323X - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details