L-com, Inc. Universal Sub-Panel, Dual XLR 3 Pin Female Couplers USP2XLRF

Description
These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect 3 Pin XLR cables to audio equipment Steel panels provide strength and durability Gold contacts provide highest quality audio signals Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect 3 Pin XLR cables to audio equipment Steel panels provide strength and durability Gold contacts provide highest quality audio signals Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, Dual XLR 3 Pin Female Couplers - USP2XLRF - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, Dual XLR 3 Pin Female Couplers
USP2XLRF
Universal Sub-Panel, Dual XLR 3 Pin Female Couplers USP2XLRF
These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect 3 Pin XLR cables to audio equipment Steel panels provide strength and durability Gold contacts provide highest quality audio signals Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Used to connect 3 Pin XLR cables to audio equipment
  • Steel panels provide strength and durability
  • Gold contacts provide highest quality audio signals
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number USP2XLRF
Product Name Universal Sub-Panel, Dual XLR 3 Pin Female Couplers
Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
Fiber Optic Patch Panel - FPR012STM - Hubbell Incorporated
Specs
Port Type ST Connector
Ports 12
Height in U 1
View Details
Patchbay, Jack Panels - 277-1343381-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details