L-com, Inc. 3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed with cable management brackets included PR35N32CMB

Description
This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed. Features 32 N-Type 50 Ohm Couplers installed Heavy gauge steel and black powder coating provides durability Numerical legends below each port allows for quick identification of ports Industry standard 2U (3.5") panel height will fit all 19 Inch Racks, includes cable management brackets Application Network installation Cable management MDF/IDF Premise Wiring
Datasheet
Description
This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed. Features 32 N-Type 50 Ohm Couplers installed Heavy gauge steel and black powder coating provides durability Numerical legends below each port allows for quick identification of ports Industry standard 2U (3.5") panel height will fit all 19 Inch Racks, includes cable management brackets Application Network installation Cable management MDF/IDF Premise Wiring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed with cable management brackets included
PR35N32CMB
3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed with cable management brackets included PR35N32CMB
This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed. Features 32 N-Type 50 Ohm Couplers installed Heavy gauge steel and black powder coating provides durability Numerical legends below each port allows for quick identification of ports Industry standard 2U (3.5") panel height will fit all 19 Inch Racks, includes cable management brackets Application Network installation Cable management MDF/IDF Premise Wiring

This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed.

Features

  • 32 N-Type 50 Ohm Couplers installed
  • Heavy gauge steel and black powder coating provides durability
  • Numerical legends below each port allows for quick identification of ports
  • Industry standard 2U (3.5") panel height will fit all 19 Inch Racks, includes cable management brackets

Application

  • Network installation
  • Cable management
  • MDF/IDF
  • Premise Wiring
Supplier's Site
3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com - 07AH3415 - Newark, An Avnet Company
Chicago, IL, United States
3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com
07AH3415
3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com 07AH3415
3.5" (2U) PANEL, 32 N-TYPE 50 OHM COUPLERS INSTALLED WITH CABLE MANAGEMENT BRACKETS INCLUDED ROHS COMPLIANT: YES

3.5" (2U) PANEL, 32 N-TYPE 50 OHM COUPLERS INSTALLED WITH CABLE MANAGEMENT BRACKETS INCLUDED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35N32CMB 07AH3415
Product Name 3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed with cable management brackets included 3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com
Port Type N-Type
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
24 Ports CAT.5E Patch Panel - FBCA51 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 24
Cable Specifications Category 5/5E
View Details