L-com, Inc. 19"" Rack Mountable Shelf 1U U1

Description
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Available for drop shipment directly to your next jobsite Black powder coat finish for durability Constructed with 16-gauge cold rolled steel Universal 19" rack shelves for mounting equipment on relay rack enclosures 17-3/8" internal width allows maximum space for equipment Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure
Description
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Available for drop shipment directly to your next jobsite Black powder coat finish for durability Constructed with 16-gauge cold rolled steel Universal 19" rack shelves for mounting equipment on relay rack enclosures 17-3/8" internal width allows maximum space for equipment Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19"" Rack Mountable Shelf 1U
U1
19"" Rack Mountable Shelf 1U U1
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Available for drop shipment directly to your next jobsite Black powder coat finish for durability Constructed with 16-gauge cold rolled steel Universal 19" rack shelves for mounting equipment on relay rack enclosures 17-3/8" internal width allows maximum space for equipment Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure

Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today!

Features

  • Available for drop shipment directly to your next jobsite
  • Black powder coat finish for durability
  • Constructed with 16-gauge cold rolled steel
  • Universal 19" rack shelves for mounting equipment on relay rack enclosures
  • 17-3/8" internal width allows maximum space for equipment

Application

  • Data Centers
  • LAN aggregation
  • MDF/IDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number U1
Product Name 19"" Rack Mountable Shelf 1U
Height in U 1
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
Fiber Optic Patch Panel - FSPLCQ6 - Hubbell Incorporated
Specs
Port Type LC
Ports 24
View Details