L-com, Inc. 3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded PR35SR5E-32

Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x3.5", two rack spaces, 32-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management Equipment rooms Wiring closets
Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x3.5", two rack spaces, 32-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management Equipment rooms Wiring closets

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded
PR35SR5E-32
3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded PR35SR5E-32
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x3.5", two rack spaces, 32-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management Equipment rooms Wiring closets

Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point.
Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x3.5", two rack spaces, 32-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions
  • Couplers offers true 90 degree connectivity that meet Category 5e standards
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
  • Equipment rooms
  • Wiring closets
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35SR5E-32
Product Name 3.5"x19" (2U) 32 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739452 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details
Patchbay, Jack Panels - 1403154-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
CAT6 Patch Panel, 4U, Unshielded, 96-Port - GigaTrue - JPM614A-R7 - Black Box
Specs
Ports 96
Height in U 4
Cable Specifications Category 6
View Details