L-com, Inc. 3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed PR35N32BLK

Description
This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 32 N-Type 50 Ohm Couplers installed Heavy gauge steel and black powder coating provides durability Industry standard 2U (3.5") panel height will fit all 19 Inch Racks Numerical legends below each port allows for quick identification of ports Application Cable management Premise Wiring MDF/IDF Network installation
Datasheet
Description
This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 32 N-Type 50 Ohm Couplers installed Heavy gauge steel and black powder coating provides durability Industry standard 2U (3.5") panel height will fit all 19 Inch Racks Numerical legends below each port allows for quick identification of ports Application Cable management Premise Wiring MDF/IDF Network installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed
PR35N32BLK
3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed PR35N32BLK
This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 32 N-Type 50 Ohm Couplers installed Heavy gauge steel and black powder coating provides durability Industry standard 2U (3.5") panel height will fit all 19 Inch Racks Numerical legends below each port allows for quick identification of ports Application Cable management Premise Wiring MDF/IDF Network installation

This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 32 N-Type 50 Ohm Couplers installed
  • Heavy gauge steel and black powder coating provides durability
  • Industry standard 2U (3.5") panel height will fit all 19 Inch Racks
  • Numerical legends below each port allows for quick identification of ports

Application

  • Cable management
  • Premise Wiring
  • MDF/IDF
  • Network installation
Supplier's Site
3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com - 07AH3414 - Newark, An Avnet Company
Chicago, IL, United States
3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com
07AH3414
3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com 07AH3414
3.5" (2U) PANEL, 32 N-TYPE 50 OHM COUPLERS INSTALLED ROHS COMPLIANT: YES

3.5" (2U) PANEL, 32 N-TYPE 50 OHM COUPLERS INSTALLED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35N32BLK 07AH3414
Product Name 3.5" (2U) Panel, 32 N-type 50 Ohm Couplers installed 3.5 (2U) Panel, 32 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com
Port Type N-Type
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143844 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
24 Ports CAT.5E Patch Panel - FBCA51 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 24
Cable Specifications Category 5/5E
View Details