L-com, Inc. 5.25"x19" (3U) 48 Port Keystone Slot Panel PR525-48KS

Description
L-com now offers a compact 3U (5.25") Rack Height 19-inch rack Panel designed to accommodate 48 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 3U (5.25") height 19-inch rack panel for mounting 48 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom
Description
L-com now offers a compact 3U (5.25") Rack Height 19-inch rack Panel designed to accommodate 48 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 3U (5.25") height 19-inch rack panel for mounting 48 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom

Suppliers

Company
Product
Description
Supplier Links
5.25
North Andover, MA, United States
5.25"x19" (3U) 48 Port Keystone Slot Panel
PR525-48KS
5.25"x19" (3U) 48 Port Keystone Slot Panel PR525-48KS
L-com now offers a compact 3U (5.25") Rack Height 19-inch rack Panel designed to accommodate 48 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 3U (5.25") height 19-inch rack panel for mounting 48 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom

L-com now offers a compact 3U (5.25") Rack Height 19-inch rack Panel designed to accommodate 48 Keystone style jacks or couplers. Same day shipping on most items; Order online today!

Features

  • Pre-punched 3U (5.25") height 19-inch rack panel for mounting 48 keystone style jacks and couplers
  • Constructed with 16-gauge cold rolled steel for strength
  • Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability
  • Compatible with all L-com keystone jacks and couplers

Application

  • LAN aggregation
  • Data center management
  • Telecom
Supplier's Site
Keystone Slot Panel, 48Port, 3U; Connector Type L-Com - 74AH3824 - Newark, An Avnet Company
Chicago, IL, United States
Keystone Slot Panel, 48Port, 3U; Connector Type L-Com
74AH3824
Keystone Slot Panel, 48Port, 3U; Connector Type L-Com 74AH3824
KEYSTONE SLOT PANEL, 48PORT, 3U; Connector Type:Unloaded Keystone; No. of Ports:48Ports; LAN Category:-; Rack U Height:3U; Product Range:- RoHS Compliant: Yes

KEYSTONE SLOT PANEL, 48PORT, 3U; Connector Type:Unloaded Keystone; No. of Ports:48Ports; LAN Category:-; Rack U Height:3U; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR525-48KS 74AH3824
Product Name 5.25"x19" (3U) 48 Port Keystone Slot Panel Keystone Slot Panel, 48Port, 3U; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
48 Ports CAT.5E Patch Panel - FBCA54 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 48
Cable Specifications Category 5/5E
View Details