L-com, Inc. Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler USP3NB

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features three Type N couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with three Type N coupler Steel panel provides durability Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features three Type N couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with three Type N coupler Steel panel provides durability Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Datasheet
Datasheet Summary
Powered by GS/AI

The Universal Sub-Panel, part number 07AH3433, features three N-type feed-thru bulkhead couplers and is compliant with RoHS regulations. Constructed from 0.06-inch thick cold-rolled steel, the panel has a flat black powder coat finish. It includes four #6-32 UNC screws for installation and is individually packaged according to L-Com specifications. The product is designed for use in racks and enclosures, making it suitable for various engineering applications where reliable connectivity is required.

Datasheet Summary
Powered by GS/AI

The Universal Sub-Panel, part number 07AH3433, features three N-type feed-thru bulkhead couplers and is compliant with RoHS regulations. Constructed from 0.06-inch thick cold-rolled steel, the panel has a flat black powder coat finish. It includes four #6-32 UNC screws for installation and is individually packaged according to L-Com specifications. The product is designed for use in racks and enclosures, making it suitable for various engineering applications where reliable connectivity is required.

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler - USP3NB - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler
USP3NB
Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler USP3NB
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features three Type N couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with three Type N coupler Steel panel provides durability Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features three Type N couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Universal sub-panel with three Type N coupler
  • Steel panel provides durability
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site
Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler Rohs Compliant L-Com - 07AH3433 - Newark, An Avnet Company
Chicago, IL, United States
Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler Rohs Compliant L-Com
07AH3433
Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler Rohs Compliant L-Com 07AH3433
UNIVERSAL SUB-PANEL, THREE N TYPE FEED-THRU BULKHEAD COUPLER ROHS COMPLIANT: YES

UNIVERSAL SUB-PANEL, THREE N TYPE FEED-THRU BULKHEAD COUPLER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number USP3NB 07AH3433
Product Name Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler Universal Sub-Panel, Three N Type Feed-Thru Bulkhead Coupler Rohs Compliant L-Com
Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Patchbay, Jack Panels - 95-N48S-2L24L-20-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details