L-com, Inc. 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR35F504B-C6M

Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 or 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x 3.5" Rack panel with 32 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation
Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 or 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x 3.5" Rack panel with 32 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
PR35F504B-C6M
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR35F504B-C6M
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 or 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x 3.5" Rack panel with 32 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 or 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Metal flange is attached with two 4-40 screws for a secure connection
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • 19" x 3.5" Rack panel with 32 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F504B-C6M
Product Name 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - FPR024SCM - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 277-1343385-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details