L-com, Inc. 3.50" x 19" HDMI Patch Panel, 32 HDMI Female / Female Couplers PR35HD32B

Description
L-com's 32 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Gold contacts ensure minimal signal loss Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Industry standard 2U panel height will fit most racks Used to connect HDMI cables in a 19" equipment rack Application Digital projection Digital Signage Surveillance Video production
Description
L-com's 32 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Gold contacts ensure minimal signal loss Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Industry standard 2U panel height will fit most racks Used to connect HDMI cables in a 19" equipment rack Application Digital projection Digital Signage Surveillance Video production

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" x 19" HDMI Patch Panel, 32 HDMI Female / Female Couplers
PR35HD32B
3.50" x 19" HDMI Patch Panel, 32 HDMI Female / Female Couplers PR35HD32B
L-com's 32 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Gold contacts ensure minimal signal loss Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Industry standard 2U panel height will fit most racks Used to connect HDMI cables in a 19" equipment rack Application Digital projection Digital Signage Surveillance Video production

L-com's 32 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Gold contacts ensure minimal signal loss
  • Heavy gauge steel and black powder coating provides durability
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Industry standard 2U panel height will fit most racks
  • Used to connect HDMI cables in a 19" equipment rack

Application

  • Digital projection
  • Digital Signage
  • Surveillance
  • Video production
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35HD32B
Product Name 3.50" x 19" HDMI Patch Panel, 32 HDMI Female / Female Couplers
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FSPLCDM12AQ - Hubbell Incorporated
Specs
Port Type LC
Ports 12
View Details
Patchbay, Jack Panels - 1422979-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
View Details