L-com, Inc. 3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager PR35V-C6-48-CM

Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management
Datasheet
Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager
PR35V-C6-48-CM
3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager PR35V-C6-48-CM
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Screened port numbers simplify cable organization and tracking 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management

L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR35V-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Comes with user installed rear cable management bracket kit
  • Screened port numbers simplify cable organization and tracking
  • 19" x 3.5" (2U) V-Type Rack panel with 48 Category 6 Keystone couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Data center management
Supplier's Site
Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com - 51AH5625 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com
51AH5625
Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com 51AH5625
PATCH PANEL, RJ45, 48P, CAT6, 2U, V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 48P, CAT6, 2U, V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35V-C6-48-CM 51AH5625
Product Name 3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager Patch Panel, Rj45, 48P, Cat6, 2U, V-Rack; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 1
View Details
48 Ports CAT.5E Patch Panel - FBCA54 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 48
Cable Specifications Category 5/5E
View Details