L-com, Inc. 3.50" 32 Port Panel USB B/A Keystone Style Coupler, Shielded PR35F504-UBAS

Description
This 19" rack panel features 32 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 32 shielded Keystone style USB B/A couplers for USB applications Keystone style couplers mount flush with front of panel Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Application MDF/IDF Premise Wiring USB cable aggregation
Description
This 19" rack panel features 32 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 32 shielded Keystone style USB B/A couplers for USB applications Keystone style couplers mount flush with front of panel Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Application MDF/IDF Premise Wiring USB cable aggregation

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port Panel USB B/A Keystone Style Coupler, Shielded
PR35F504-UBAS
3.50" 32 Port Panel USB B/A Keystone Style Coupler, Shielded PR35F504-UBAS
This 19" rack panel features 32 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 32 shielded Keystone style USB B/A couplers for USB applications Keystone style couplers mount flush with front of panel Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Application MDF/IDF Premise Wiring USB cable aggregation

This 19" rack panel features 32 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking.
Optional cable management bracket PR-CMB available (sold separately)

Features

  • 19" patch panels with 32 shielded Keystone style USB B/A couplers for USB applications
  • Keystone style couplers mount flush with front of panel
  • Optional cable management bracket PR-CMB available (sold separately)
  • Screened port numbers simplify cable organization and tracking
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability

Application

  • MDF/IDF
  • Premise Wiring
  • USB cable aggregation
Supplier's Site
3.5x19 Pnl W/32 Usb B-A Shld L-Com - 47X2937 - Newark, An Avnet Company
Chicago, IL, United States
3.5x19 Pnl W/32 Usb B-A Shld L-Com
47X2937
3.5x19 Pnl W/32 Usb B-A Shld L-Com 47X2937
3.5""X19"" PNL W/32 USB B-A SHLD

3.5""X19"" PNL W/32 USB B-A SHLD

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35F504-UBAS 47X2937
Product Name 3.50" 32 Port Panel USB B/A Keystone Style Coupler, Shielded 3.5x19 Pnl W/32 Usb B-A Shld L-Com
Port Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
32-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 - N062-032-KJ - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; USB; Keystone Jack
Ports 32
Height in U 2
View Details
2 suppliers