L-com, Inc. 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded PR35F504B-C6

Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Silk screened port numbers simplify cable organization and tracking Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Application Data center management Gigabit Ethernet LAN aggregation
Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Silk screened port numbers simplify cable organization and tracking Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Application Data center management Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded
PR35F504B-C6
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded PR35F504B-C6
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Silk screened port numbers simplify cable organization and tracking Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Application Data center management Gigabit Ethernet LAN aggregation

Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Silk screened port numbers simplify cable organization and tracking
  • Metal flange is attached with two 4-40 screws for a secure connection
  • Optional cable management bracket PR-CMB available (sold separately) </font>

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F504B-C6
Product Name 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2836207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
1RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details