L-com, Inc. 3.5" x 19" Panel (Black), 32 RCA Couplers PR35RCA32

Description
This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U and 2U panel heights will fit most rack panels Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted audio/video feed-thru panels with RCA couplers Write on space above and numerical legends below each port allows for quick identification of ports Application Surveillance Video production A/V applications
Description
This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U and 2U panel heights will fit most rack panels Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted audio/video feed-thru panels with RCA couplers Write on space above and numerical legends below each port allows for quick identification of ports Application Surveillance Video production A/V applications

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5" x 19" Panel (Black), 32 RCA Couplers
PR35RCA32
3.5" x 19" Panel (Black), 32 RCA Couplers PR35RCA32
This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U and 2U panel heights will fit most rack panels Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted audio/video feed-thru panels with RCA couplers Write on space above and numerical legends below each port allows for quick identification of ports Application Surveillance Video production A/V applications

This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Industry standard 1U and 2U panel heights will fit most rack panels
  • Heavy gauge steel and black powder coating provides durability
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rack mounted audio/video feed-thru panels with RCA couplers
  • Write on space above and numerical legends below each port allows for quick identification of ports

Application

  • Surveillance
  • Video production
  • A/V applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35RCA32
Product Name 3.5" x 19" Panel (Black), 32 RCA Couplers
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
Fiber Optic Patch Panel - FSPSCA6 - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 6
View Details