L-com, Inc. Waterproof Panel Mount USB 3.0 IP67 Type A Female Jack with 10 inch Wire Leads, 28/24AWG U3A00025-10I

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. L-com's U3A00025-10I waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a panel-mountable, waterproof female USB A connector and 28/24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal the female side and maintain the IP67 rating when not mated with an appropriate cable. Order online today. Features Waterproof panel mount USB A female to 10" wire leads for USB 3.0 applications Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate Leads are color-coded for easy installation Leads are 28AWG & 24AWG for data and power respectively Rugged molded back-shell ensures durability Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. L-com's U3A00025-10I waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a panel-mountable, waterproof female USB A connector and 28/24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal the female side and maintain the IP67 rating when not mated with an appropriate cable. Order online today. Features Waterproof panel mount USB A female to 10" wire leads for USB 3.0 applications Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate Leads are color-coded for easy installation Leads are 28AWG & 24AWG for data and power respectively Rugged molded back-shell ensures durability Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Waterproof Panel Mount USB 3.0 IP67 Type A Female Jack with 10 inch Wire Leads, 28/24AWG - U3A00025-10I - L-com, Inc.
North Andover, MA, United States
Waterproof Panel Mount USB 3.0 IP67 Type A Female Jack with 10 inch Wire Leads, 28/24AWG
U3A00025-10I
Waterproof Panel Mount USB 3.0 IP67 Type A Female Jack with 10 inch Wire Leads, 28/24AWG U3A00025-10I
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. L-com's U3A00025-10I waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a panel-mountable, waterproof female USB A connector and 28/24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal the female side and maintain the IP67 rating when not mated with an appropriate cable. Order online today. Features Waterproof panel mount USB A female to 10" wire leads for USB 3.0 applications Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate Leads are color-coded for easy installation Leads are 28AWG & 24AWG for data and power respectively Rugged molded back-shell ensures durability Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. L-com's U3A00025-10I waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a panel-mountable, waterproof female USB A connector and 28/24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal the female side and maintain the IP67 rating when not mated with an appropriate cable. Order online today.

Features

  • Waterproof panel mount USB A female to 10" wire leads for USB 3.0 applications
  • Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate
  • Leads are color-coded for easy installation
  • Leads are 28AWG & 24AWG for data and power respectively
  • Rugged molded back-shell ensures durability

Application

  • Industrial or factory automation
  • Process engineering
  • Data acquisition or PLC communications
  • Outdoor, industrial or harsh environment use
  • Test and measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number U3A00025-10I
Product Name Waterproof Panel Mount USB 3.0 IP67 Type A Female Jack with 10 inch Wire Leads, 28/24AWG
Port Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1258404 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
1RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details