L-com, Inc. Universal Sub-Panel, Dual XLR 3 Pin Couplers 1-M 1-F USP2XLRMF

Description
These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect 3 Pin XLR cables to audio equipment Steel panels provide strength and durability Gold contacts provide highest quality audio signals Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect 3 Pin XLR cables to audio equipment Steel panels provide strength and durability Gold contacts provide highest quality audio signals Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, Dual XLR 3 Pin Couplers 1-M 1-F - USP2XLRMF - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, Dual XLR 3 Pin Couplers 1-M 1-F
USP2XLRMF
Universal Sub-Panel, Dual XLR 3 Pin Couplers 1-M 1-F USP2XLRMF
These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect 3 Pin XLR cables to audio equipment Steel panels provide strength and durability Gold contacts provide highest quality audio signals Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female and a dual male female combo panel and comes in a black finish. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Used to connect 3 Pin XLR cables to audio equipment
  • Steel panels provide strength and durability
  • Gold contacts provide highest quality audio signals
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number USP2XLRMF
Product Name Universal Sub-Panel, Dual XLR 3 Pin Couplers 1-M 1-F
Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
Fiber Optic Patch Panel - OCST50 - Hubbell Incorporated
Specs
Port Type MTP
Ports 12
View Details
Patch panels - PP-RJ-RJ-F - 2703020 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details