L-com, Inc. Swing Frame Rack, 18" Deep, 12 Spaces SFR-12-18

Description
The SFR Series open swing frame wall rack provides easy and economical rear equipment access Features 100 lb. weight capacity, Durable black powder coat finish 12”, 18” and 24” useable equipment depth 90º opening with positive stop facilitates punching down of wires Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Open wall mount design allows equipment to swing out, greatly simplifying wiring tasks Application Network Infrastructure Data Centers DF installations LAN aggregation
Description
The SFR Series open swing frame wall rack provides easy and economical rear equipment access Features 100 lb. weight capacity, Durable black powder coat finish 12”, 18” and 24” useable equipment depth 90º opening with positive stop facilitates punching down of wires Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Open wall mount design allows equipment to swing out, greatly simplifying wiring tasks Application Network Infrastructure Data Centers DF installations LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
Swing Frame Rack, 18
North Andover, MA, United States
Swing Frame Rack, 18" Deep, 12 Spaces
SFR-12-18
Swing Frame Rack, 18" Deep, 12 Spaces SFR-12-18
The SFR Series open swing frame wall rack provides easy and economical rear equipment access Features 100 lb. weight capacity, Durable black powder coat finish 12”, 18” and 24” useable equipment depth 90º opening with positive stop facilitates punching down of wires Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Open wall mount design allows equipment to swing out, greatly simplifying wiring tasks Application Network Infrastructure Data Centers DF installations LAN aggregation

The SFR Series open swing frame wall rack provides easy and economical rear equipment access

Features

  • 100 lb. weight capacity, Durable black powder coat finish
  • 12”, 18” and 24” useable equipment depth
  • 90º opening with positive stop facilitates punching down of wires
  • Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right.
  • Open wall mount design allows equipment to swing out, greatly simplifying wiring tasks

Application

  • Network Infrastructure
  • Data Centers
  • DF installations
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number SFR-12-18
Product Name Swing Frame Rack, 18" Deep, 12 Spaces
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - PSJ48AU - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Features UL Certified
View Details
Patchbay, Jack Panels - 277-1343377-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details