L-com, Inc. 19" Rack Mountable Heavy Duty Shelf, 18" Deep. U2MS

Description
The unique design of traditional relay racks can be a problem for cantilever shelf designs. Middle Atlantic's center-mount shelf solves this problem by evenly distributing the weight of equipment to both sides of the rack rail. Constructed with 16-gauge steel, this shelf provides a full 18 inches of surface depth and only uses 2 rack spaces. The vented base allows proper airflow to stored equipment. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Universal 19" center mount rack shelf for mounting equipment on relay rack Up to 60 lbs of weight is distributed to both sides of the rack rail Constructed with 16-gauge cold rolled steel Black powder coat finish for durability Available for drop shipment directly to your next jobsite Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Description
The unique design of traditional relay racks can be a problem for cantilever shelf designs. Middle Atlantic's center-mount shelf solves this problem by evenly distributing the weight of equipment to both sides of the rack rail. Constructed with 16-gauge steel, this shelf provides a full 18 inches of surface depth and only uses 2 rack spaces. The vented base allows proper airflow to stored equipment. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Universal 19" center mount rack shelf for mounting equipment on relay rack Up to 60 lbs of weight is distributed to both sides of the rack rail Constructed with 16-gauge cold rolled steel Black powder coat finish for durability Available for drop shipment directly to your next jobsite Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Rack Mountable Heavy Duty Shelf, 18" Deep.
U2MS
19" Rack Mountable Heavy Duty Shelf, 18" Deep. U2MS
The unique design of traditional relay racks can be a problem for cantilever shelf designs. Middle Atlantic's center-mount shelf solves this problem by evenly distributing the weight of equipment to both sides of the rack rail. Constructed with 16-gauge steel, this shelf provides a full 18 inches of surface depth and only uses 2 rack spaces. The vented base allows proper airflow to stored equipment. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Universal 19" center mount rack shelf for mounting equipment on relay rack Up to 60 lbs of weight is distributed to both sides of the rack rail Constructed with 16-gauge cold rolled steel Black powder coat finish for durability Available for drop shipment directly to your next jobsite Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

The unique design of traditional relay racks can be a problem for cantilever shelf designs. Middle Atlantic's center-mount shelf solves this problem by evenly distributing the weight of equipment to both sides of the rack rail. Constructed with 16-gauge steel, this shelf provides a full 18 inches of surface depth and only uses 2 rack spaces. The vented base allows proper airflow to stored equipment. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today!

Features

  • Universal 19" center mount rack shelf for mounting equipment on relay rack
  • Up to 60 lbs of weight is distributed to both sides of the rack rail
  • Constructed with 16-gauge cold rolled steel
  • Black powder coat finish for durability
  • Available for drop shipment directly to your next jobsite

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number U2MS
Product Name 19" Rack Mountable Heavy Duty Shelf, 18" Deep.
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2844585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Pre-Configured Patch Panel - P648AU - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details