L-com, Inc. 19"" Rack Mountable Shelf 3U U3

Description
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Description
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19"" Rack Mountable Shelf 3U
U3
19"" Rack Mountable Shelf 3U U3
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today! Features Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space for equipment. Constructed with 16-gauge steel, these shelves are built to securely hold heavier items. Each unit is finished in a durable black powder coat and individually boxed. Large volume quotations are available; Contact us today!

Features

  • Weight capacity from 35 to 85 lbs. depending on size
  • Accommodates most standard non-rackmountable components
  • See chart for part numbers and dimensions
  • Contractor packs available
  • UL Listed in the US and Canada

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number U3
Product Name 19"" Rack Mountable Shelf 3U
Height in U 3
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739446 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Fiber Patch Panel - PFPP-24LC2-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; Duplex LC
Ports 24
Height in U 2
View Details
TT Jax 0.173
Specs
Port Type Audio Plugs and Jacks
View Details