L-com, Inc. 3.5"x19" (2U) 48 Port Keystone Slots V-Panel with Cable Manager PR35V48KS-CM

Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel designed to accommodate 48 Keystone style couplers in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some configurations. The PR35V48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Compatible with all L-com keystone connectors and adapters Pre-punched 2U (3.5") height rack V-Type panel for mounting 48 keystone style connectors and adapters in an angled configuration. Comes with user installed rear cable management bracket kit Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Application LAN aggregation Telecom Data center management
Datasheet
Description
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel designed to accommodate 48 Keystone style couplers in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some configurations. The PR35V48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Compatible with all L-com keystone connectors and adapters Pre-punched 2U (3.5") height rack V-Type panel for mounting 48 keystone style connectors and adapters in an angled configuration. Comes with user installed rear cable management bracket kit Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Application LAN aggregation Telecom Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 48 Port Keystone Slots V-Panel with Cable Manager
PR35V48KS-CM
3.5"x19" (2U) 48 Port Keystone Slots V-Panel with Cable Manager PR35V48KS-CM
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel designed to accommodate 48 Keystone style couplers in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some configurations. The PR35V48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Compatible with all L-com keystone connectors and adapters Pre-punched 2U (3.5") height rack V-Type panel for mounting 48 keystone style connectors and adapters in an angled configuration. Comes with user installed rear cable management bracket kit Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Application LAN aggregation Telecom Data center management

L-com now offers a compact 2U (3.5") Rack Height V-Type Panel designed to accommodate 48 Keystone style couplers in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some configurations. The PR35V48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Compatible with all L-com keystone connectors and adapters
  • Pre-punched 2U (3.5") height rack V-Type panel for mounting 48 keystone style connectors and adapters in an angled configuration.
  • Comes with user installed rear cable management bracket kit
  • Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability

Application

  • LAN aggregation
  • Telecom
  • Data center management
Supplier's Site
Patch Panel, Rj45, 48Port, 2U, V-Rack; Connector Type L-Com - 51AH5628 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 48Port, 2U, V-Rack; Connector Type L-Com
51AH5628
Patch Panel, Rj45, 48Port, 2U, V-Rack; Connector Type L-Com 51AH5628
PATCH PANEL, RJ45, 48PORT, 2U, V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:-; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 48PORT, 2U, V-RACK; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:-; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35V48KS-CM 51AH5628
Product Name 3.5"x19" (2U) 48 Port Keystone Slots V-Panel with Cable Manager Patch Panel, Rj45, 48Port, 2U, V-Rack; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
6 Ports CAT.5E Patch Panle - FBCA49 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 6
Cable Specifications Category 5/5E
View Details