L-com, Inc. Rackmount Computer Keyboard with Touchpad RM-KB

Description
Save rack space with Middle Atlantic's slide-away keyboard and touchpad system. Featuring an AT style 101-keyboard, this drawer takes only 1.75 inches of rack space. No more using a shelf and keyboard combination that does not fit well, this drawer combines the keyboard and a touchpad for easy operation of your computer while minimizing rack space usage. An articulating arm provides effective cable management when the drawer is moved. Complete with 12" keyboard and USB adapter. Finished in a durable black powder coat. Same day shipping on most items; Order online today! Features 19" Rack Mount Slide-Away Keyboard Drawer and Touchpad Full AT style 101-keyboard takes only 1.75 inches of rack space Articulating arm provides effective cable management. Black powder coat finish for durability Complete with 12" keyboard and USB adapter Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Description
Save rack space with Middle Atlantic's slide-away keyboard and touchpad system. Featuring an AT style 101-keyboard, this drawer takes only 1.75 inches of rack space. No more using a shelf and keyboard combination that does not fit well, this drawer combines the keyboard and a touchpad for easy operation of your computer while minimizing rack space usage. An articulating arm provides effective cable management when the drawer is moved. Complete with 12" keyboard and USB adapter. Finished in a durable black powder coat. Same day shipping on most items; Order online today! Features 19" Rack Mount Slide-Away Keyboard Drawer and Touchpad Full AT style 101-keyboard takes only 1.75 inches of rack space Articulating arm provides effective cable management. Black powder coat finish for durability Complete with 12" keyboard and USB adapter Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Suppliers

Company
Product
Description
Supplier Links
Rackmount Computer Keyboard with Touchpad - RM-KB - L-com, Inc.
North Andover, MA, United States
Rackmount Computer Keyboard with Touchpad
RM-KB
Rackmount Computer Keyboard with Touchpad RM-KB
Save rack space with Middle Atlantic's slide-away keyboard and touchpad system. Featuring an AT style 101-keyboard, this drawer takes only 1.75 inches of rack space. No more using a shelf and keyboard combination that does not fit well, this drawer combines the keyboard and a touchpad for easy operation of your computer while minimizing rack space usage. An articulating arm provides effective cable management when the drawer is moved. Complete with 12" keyboard and USB adapter. Finished in a durable black powder coat. Same day shipping on most items; Order online today! Features 19" Rack Mount Slide-Away Keyboard Drawer and Touchpad Full AT style 101-keyboard takes only 1.75 inches of rack space Articulating arm provides effective cable management. Black powder coat finish for durability Complete with 12" keyboard and USB adapter Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

Save rack space with Middle Atlantic's slide-away keyboard and touchpad system. Featuring an AT style 101-keyboard, this drawer takes only 1.75 inches of rack space. No more using a shelf and keyboard combination that does not fit well, this drawer combines the keyboard and a touchpad for easy operation of your computer while minimizing rack space usage. An articulating arm provides effective cable management when the drawer is moved. Complete with 12" keyboard and USB adapter. Finished in a durable black powder coat. Same day shipping on most items; Order online today!

Features

  • 19" Rack Mount Slide-Away Keyboard Drawer and Touchpad
  • Full AT style 101-keyboard takes only 1.75 inches of rack space
  • Articulating arm provides effective cable management.
  • Black powder coat finish for durability
  • Complete with 12" keyboard and USB adapter

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number RM-KB
Product Name Rackmount Computer Keyboard with Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Port Type 1-5/8" USL-D
Ports 3
View Details
18 Ports CAT.5E Patch Panel - FBCA50 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 18
Cable Specifications Category 5/5E
View Details