L-com, Inc. Universal Sub-Panel, 2 110 Category 5e Jacks, RJ45 EIA568A/B USP2MK-C5B

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 5E RJ45 Keystone 110 Punchdown Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 5E, RJ45 Keystone connectors Steel panel provides durability Either two or four Unshielded or Shielded, Category 5E RJ45 Keystone connectors for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 5E RJ45 Keystone 110 Punchdown Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 5E, RJ45 Keystone connectors Steel panel provides durability Either two or four Unshielded or Shielded, Category 5E RJ45 Keystone connectors for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, 2 110 Category 5e Jacks, RJ45 EIA568A/B - USP2MK-C5B - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, 2 110 Category 5e Jacks, RJ45 EIA568A/B
USP2MK-C5B
Universal Sub-Panel, 2 110 Category 5e Jacks, RJ45 EIA568A/B USP2MK-C5B
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 5E RJ45 Keystone 110 Punchdown Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 5E, RJ45 Keystone connectors Steel panel provides durability Either two or four Unshielded or Shielded, Category 5E RJ45 Keystone connectors for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels features two or four Unshielded or Shielded Category 5E RJ45 Keystone 110 Punchdown Jacks, and are available with a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Universal sub-panel with either two or four Unshielded or Shielded, 110 style, Category 5E, RJ45 Keystone connectors
  • Steel panel provides durability
  • Either two or four Unshielded or Shielded, Category 5E RJ45 Keystone connectors for connecting cables through the panel
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number USP2MK-C5B
Product Name Universal Sub-Panel, 2 110 Category 5e Jacks, RJ45 EIA568A/B
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
Fiber Optic Patch Panel - FCR3U12SPNA - Hubbell Incorporated
Specs
Height in U 3
View Details
Patch panels - PP-RJ-SCC - 2703018 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details