L-com, Inc. 19" Low Profile Sliding Shelf 14" Surface Area SSL

Description
Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. This low profile sliding shelf features nylon roller slides with positive-stop lockouts. This shelf only requires one rack space for installation and will extend 10-inches for storing equipment. Telescopic rear supports extend out to attach to the rear rack rail in and rack. Choose Middle Atlantic’s sliding rack shelf for your next project. Features Nylon roller slides with positive-stop lockouts provide smooth operation Only 1U! saves valuable rack space Extends up to 10" providing easy access to equipment Heavy gauge steel construction ensures durability Used to house communications equipment in a 19" rack Application Data Centers MDF/IDF installations Network Infrastructure LAN aggregation
Description
Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. This low profile sliding shelf features nylon roller slides with positive-stop lockouts. This shelf only requires one rack space for installation and will extend 10-inches for storing equipment. Telescopic rear supports extend out to attach to the rear rack rail in and rack. Choose Middle Atlantic’s sliding rack shelf for your next project. Features Nylon roller slides with positive-stop lockouts provide smooth operation Only 1U! saves valuable rack space Extends up to 10" providing easy access to equipment Heavy gauge steel construction ensures durability Used to house communications equipment in a 19" rack Application Data Centers MDF/IDF installations Network Infrastructure LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Low Profile Sliding Shelf 14" Surface Area
SSL
19" Low Profile Sliding Shelf 14" Surface Area SSL
Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. This low profile sliding shelf features nylon roller slides with positive-stop lockouts. This shelf only requires one rack space for installation and will extend 10-inches for storing equipment. Telescopic rear supports extend out to attach to the rear rack rail in and rack. Choose Middle Atlantic’s sliding rack shelf for your next project. Features Nylon roller slides with positive-stop lockouts provide smooth operation Only 1U! saves valuable rack space Extends up to 10" providing easy access to equipment Heavy gauge steel construction ensures durability Used to house communications equipment in a 19" rack Application Data Centers MDF/IDF installations Network Infrastructure LAN aggregation

Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. This low profile sliding shelf features nylon roller slides with positive-stop lockouts. This shelf only requires one rack space for installation and will extend 10-inches for storing equipment. Telescopic rear supports extend out to attach to the rear rack rail in and rack. Choose Middle Atlantic’s sliding rack shelf for your next project.

Features

  • Nylon roller slides with positive-stop lockouts provide smooth operation
  • Only 1U! saves valuable rack space
  • Extends up to 10" providing easy access to equipment
  • Heavy gauge steel construction ensures durability
  • Used to house communications equipment in a 19" rack

Application

  • Data Centers
  • MDF/IDF installations
  • Network Infrastructure
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number SSL
Product Name 19" Low Profile Sliding Shelf 14" Surface Area
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details