Richardson RFPD Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 61
Product Name Notes
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

<< Prev Next >>