Richardson RFPD Analog Switch ADG5419BRMZ

Description
High Voltage Latch-Up Proof, Single SPDT Switch. The ADG5419 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing a latch- up immune single-pole/double-t hrow (SPDT) switch. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the power supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5419 exhibits break-before-make switching action for use in multiplexer applications. The ultralow on resistance and on-resistance flatness of these switches make them ideal solutions for data acquisition and gain switching applications where low distortion is critical. The latch-up immune construction and high ESD rating make these switches more robust in harsh environments.
Request a Quote Datasheet
Description
High Voltage Latch-Up Proof, Single SPDT Switch. The ADG5419 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing a latch- up immune single-pole/double-t hrow (SPDT) switch. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the power supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5419 exhibits break-before-make switching action for use in multiplexer applications. The ultralow on resistance and on-resistance flatness of these switches make them ideal solutions for data acquisition and gain switching applications where low distortion is critical. The latch-up immune construction and high ESD rating make these switches more robust in harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switch - ADG5419BRMZ - Richardson RFPD
Downers Grove, IL, United States
Analog Switch
ADG5419BRMZ
Analog Switch ADG5419BRMZ
High Voltage Latch-Up Proof, Single SPDT Switch. The ADG5419 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing a latch- up immune single-pole/double-t hrow (SPDT) switch. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the power supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5419 exhibits break-before-make switching action for use in multiplexer applications. The ultralow on resistance and on-resistance flatness of these switches make them ideal solutions for data acquisition and gain switching applications where low distortion is critical. The latch-up immune construction and high ESD rating make these switches more robust in harsh environments.

High Voltage Latch-Up Proof, Single SPDT Switch. The ADG5419 is a monolithic industrial, complementary metal oxide semiconductor (CMOS) analog switch containing a latch- up immune single-pole/double-throw (SPDT) switch. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the power supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5419 exhibits break-before-make switching action for use in multiplexer applications. The ultralow on resistance and on-resistance flatness of these switches make them ideal solutions for data acquisition and gain switching applications where low distortion is critical. The latch-up immune construction and high ESD rating make these switches more robust in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Analog Switches
Product Number ADG5419BRMZ
Product Name Analog Switch
Supply Voltage (VS) -9 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch - ADG5401BRMZ - Richardson RFPD
Specs
Supply Voltage (VS) -22 to 48 volts
tON 160 ns
tOFF 175 ns
View Details