Richardson RFPD Analog Switch ADG5234BRUZ-RL7

Description
The ADG5233 and ADG5234 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double throw (SPDT) switches and four indepen-dently selectable SPDT switches, respectively. All channels exhibit break-before-make switching action that prevents momentary shorting when switching channels. An EN input on the (LFCSP and TSSOP packages) is used to enable or disable the device. When disabled, all channels are switched off. ADG5233. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed coupled with high signal bandwidth make these devices suitable for video signal switching.
Request a Quote Datasheet
Description
The ADG5233 and ADG5234 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double throw (SPDT) switches and four indepen-dently selectable SPDT switches, respectively. All channels exhibit break-before-make switching action that prevents momentary shorting when switching channels. An EN input on the (LFCSP and TSSOP packages) is used to enable or disable the device. When disabled, all channels are switched off. ADG5233. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed coupled with high signal bandwidth make these devices suitable for video signal switching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switch - ADG5234BRUZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Analog Switch
ADG5234BRUZ-RL7
Analog Switch ADG5234BRUZ-RL7
The ADG5233 and ADG5234 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double throw (SPDT) switches and four indepen-dently selectable SPDT switches, respectively. All channels exhibit break-before-make switching action that prevents momentary shorting when switching channels. An EN input on the (LFCSP and TSSOP packages) is used to enable or disable the device. When disabled, all channels are switched off. ADG5233. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed coupled with high signal bandwidth make these devices suitable for video signal switching.

The ADG5233 and ADG5234 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double throw (SPDT) switches and four indepen-dently selectable SPDT switches, respectively. All channels exhibit break-before-make switching action that prevents momentary shorting when switching channels. An EN input on the (LFCSP and TSSOP packages) is used to enable or disable the device. When disabled, all channels are switched off. ADG5233. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed coupled with high signal bandwidth make these devices suitable for video signal switching.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Analog Switches
Product Number ADG5234BRUZ-RL7
Product Name Analog Switch
Supply Voltage (VS) 9 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch - ADG5436BRUZ - Richardson RFPD
Specs
Supply Voltage (VS) 9 to 40 volts
tON 358 ns
tOFF 179 ns
View Details
Analog Switch - ADG5233BCPZ-RL7 - Richardson RFPD
Specs
Supply Voltage (VS) 9 to 40 volts
tON 215 ns
tOFF 115 ns
View Details