VAST STOCK CO., LIMITED Datasheets for Analog Comparators

Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more

Page: 1 2 3 4
Product Name Notes
Analog Comparators 1.6V to 5V 20uA MicroPWR 2kV 210ns
Analog Comparators 2-36V SGL COMPARATOR
Analog Comparators 2.7 V to 16 V 1 pA Input Bias Current
Analog Comparators CONDITIONING & INTERFACES
Analog Comparators Dual Comp/Volt Ref
Analog Comparators Dual Comparator 220nA 1.1V to 5.5V
Analog Comparators Dual Vltg Comparator
Analog Comparators Dual Voltage Comparator
Analog Comparators Lo-Pwr Dual Voltage
Analog Comparators Lo-Pwr Quad Voltage
Analog Comparators Lo-Pwr Sngl Voltage
Analog Comparators Low Power 0.2mA 18 or 36V VCC Comp
Analog Comparators Low power low offset Vltg Comp
Analog Comparators Low power low offset volt comp
Analog Comparators LP Single Volt 2V to 36V Comparator
Analog Comparators LP Single Volt Comp 18 or 36 VCC 150c
Analog Comparators Micro PWR 1.65 to 5V 20uA 210ns 2kV
Analog Comparators Micropower (5uA) 16V CMOS dual comparator, open drain output
Analog Comparators Micropower (5uA) 16V CMOS quad comparator, open drain output
Analog Comparators Micropower (5uA) 16V dual CMOS comparator, push pull output
Analog Comparators Micropower (5uA) 16V quad CMOS comparator, push pull output
Analog Comparators Micropower 20uA 1.6V to 5V RtoR
Analog Comparators MICROPOWER DUAL CMOS VOLT
Analog Comparators Micropower Dual Volt
Analog Comparators Micropower low-voltage rail-to-rail comparator
Analog Comparators Micropower Quad Volt
Analog Comparators MicroPwr BICMOS COMPARATORS
Analog Comparators Micropwr Lo-vtg RR 1.6 to 5V 20uA 210ns
Analog Comparators MSOP/TSSOP 8 BODY3.00 PITCH0.65
Analog Comparators Quad Comparator 220nA 1.1V to 5.5V
Analog Comparators R to R 1.1V Dual NanoPWR 220nA
Analog Comparators Rail to Rail 1.1V 210nA 1.1V to 5.5V
Analog Comparators Rail to Rail 1.8V Hi Spd comparator
Analog Comparators Rail-to-rail 0.9V nanopower, open drain single comparator
Analog Comparators Rail-to-rail 1.8 V high-speed comparator, 150oC extended temperature range
Analog Comparators Rail-to-rail 1.8 V high-speed comparator, small input offset voltage
Analog Comparators Rail-to-rail 1.8V highspeed comparator
Analog Comparators Rail2Rail 1.1 Vquad nanopwr comparators
Analog Comparators RR 1.1V nanoPwr SGL Comparator
Analog Comparators RR 1.8V Comparator 38ns 73uA 1.8 to 5V
Analog Comparators SINGLE BICMOS
Analog Comparators Single Rail-to-Rail
Analog Comparators Sngl BICMOS MicroPwr Comparator
Analog Comparators UFSON 2x2x0.6 8 PITCH 0.5

<< Prev