2-Ch Rail-to-Rail Comparator, 2.5V, 720ns, 26uA, MSOP Product overview: TS332IST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 26uA, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2.5V, 26uA, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS332IST can be used for catalog matching and distributor lookup.
Comparator General Purpose Open Drain 8-MiniSO
MICROPOWER COMPARATOR, MINI SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; IC Output Type:Open Drain; MSL:- RoHS Compliant: Yes
IC COMPARATOR R-R DUAL 8MSOP
Analog Comparators Micro PWR 1.65 to 5V 20uA 210ns 2kV
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TS332IST | TS332IST | 45AC7874 | TS332IST | TS332IST |
| Product Name | 2.5V 26uA MSOP Linear Comparator IC | Comparators | Micropower Comparator, Mini Soic-8; Comparator Type Stmicroelectronics | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 1.6 to 5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Mini SOIC |