Taiwan Semiconductor Manufacturing Company, Ltd. Integrated Circuits (ICs) - Linear - Comparators TS331CX5

Description
Win Source Part Number: 1383723-TS331CX5 Category: Integrated Circuits (ICs)>Linear>Compara tors Type: General Purpose Package: Tape & Reel (TR) Output Type: Open-Drain Number of Elements: 1 Current - Quiescent (Max): 2.5mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.025µA Current - Output (Typ): 16mA @ 5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 12,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383723-TS331CX5 Category: Integrated Circuits (ICs)>Linear>Compara tors Type: General Purpose Package: Tape & Reel (TR) Output Type: Open-Drain Number of Elements: 1 Current - Quiescent (Max): 2.5mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.025µA Current - Output (Typ): 16mA @ 5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 12,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1383723-TS331CX5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1383723-TS331CX5
Integrated Circuits (ICs) - Linear - Comparators 1383723-TS331CX5
Win Source Part Number: 1383723-TS331CX5 Category: Integrated Circuits (ICs)>Linear>Compara tors Type: General Purpose Package: Tape & Reel (TR) Output Type: Open-Drain Number of Elements: 1 Current - Quiescent (Max): 2.5mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.025µA Current - Output (Typ): 16mA @ 5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 12,000 pcs

Win Source Part Number: 1383723-TS331CX5
Category: Integrated Circuits (ICs)>Linear>Comparators
Type: General Purpose
Package: Tape & Reel (TR)
Output Type: Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.025µA
Current - Output (Typ): 16mA @ 5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Mfr: Taiwan Semiconductor
REACH Status: REACH Unaffected
Standard Package: 12,000 pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TS331CX5
Analog Comparators TS331CX5
Analog Comparators Low power low offset Vltg Comp

Analog Comparators Low power low offset Vltg Comp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Analog Comparators Operational Amplifiers
Product Number 1383723-TS331CX5 TS331CX5
Product Name Integrated Circuits (ICs) - Linear - Comparators Analog Comparators
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1698201 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 15 volts
Package Type Emp
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801M2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.6250 milliamps
View Details