Manufacturer: STMicroelectronics
Win Source Part Number: 035033-TS3022IST
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 90μA
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 0.16μA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Propagation Delay (Max): 105ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.8 V to 5 V
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
High-Speed Micropower Comparator, 2-Ch, 1.8V-5V, Push-Pull, MSOP Product overview: TS3022IST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3022IST can be used for catalog matching and distributor lookup.
Comparator Dual Rail to Rail 5V
Comparator General Purpose Push-Pull 8-MiniSO
Analog Comparators Rail to Rail 1.8V Hi Spd comparator
Analogue Comparator, Dual, High Speed, 2, 2V to 5V, MSOP, 8 RoHS Compliant: Yes
IC COMP R-R 1.8V HS 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 035033-TS3022IST | 692-TS3022IST | 7609461P | 7609461 | TS3022IST | TS3022IST | 45W6453 | TS3022IST |
| Product Name | Linear - Linear - Comparators - TS3022IST | 1.8V 5V MSOP Linear Comparator IC | Comparators | Comparators | Comparators | Analog Comparators | Analogue Comparator, Dual, High Speed, 2, 2V To 5V, Msop, 8 Rohs Compliant Stmicroelectronics | Linear - Comparators |
| Supply Voltage (VS) | 1.8 to 5 volts | 3 volts | ||||||
| VOS | 8 millivolts | 8 millivolts | ||||||
| CMRR | 79 dB | 79 dB | 79 dB | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | Push-Pull | Push Pull | Push-pull |